Altech Corp. Terminal Blocks 39.5211

Description
PCB Terminal Fixed 11 Pole, Push-In, 3.5
Request a Quote Datasheet
Description
PCB Terminal Fixed 11 Pole, Push-In, 3.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5211 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5211
Terminal Blocks 39.5211
PCB Terminal Fixed 11 Pole, Push-In, 3.5

PCB Terminal Fixed 11 Pole, Push-In, 3.5

Buy Now
Fixed Terminal Blocks - 39.5211 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5211
Fixed Terminal Blocks 39.5211
Fixed Terminal Blocks PCB Terminal Fixed 11 Pole, Push-In, 3.50mm

Fixed Terminal Blocks PCB Terminal Fixed 11 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5211 39.5211
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 97.11 - PCB socket - 9711 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Single Row and Tri-Barrier Blocks - HD-819-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details