Altech Corp. Terminal Blocks 39.5152

Description
PCB Terminal Fixed 2 Pole, Push-In, 2.50
Request a Quote Datasheet
Description
PCB Terminal Fixed 2 Pole, Push-In, 2.50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.5152 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.5152
Terminal Blocks 39.5152
PCB Terminal Fixed 2 Pole, Push-In, 2.50

PCB Terminal Fixed 2 Pole, Push-In, 2.50

Buy Now
Fixed Terminal Blocks - 39.5152 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39.5152
Fixed Terminal Blocks 39.5152
Fixed Terminal Blocks PCB Terminal Fixed 2 Pole, Push-In, 2.50mm

Fixed Terminal Blocks PCB Terminal Fixed 2 Pole, Push-In, 2.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.5152 39.5152
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 95.93 – Screw terminal (Box clamp) socket - 9593 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Thru-Panel Power Blocks - OTB-351-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Cover and SEMS Screws
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details