Altech Corp. Terminal Blocks 39.4102

Description
PCB Terminal Plug 2 Pole, Push-In, 5.08m
Request a Quote Datasheet
Description
PCB Terminal Plug 2 Pole, Push-In, 5.08m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.4102 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.4102
Terminal Blocks 39.4102
PCB Terminal Plug 2 Pole, Push-In, 5.08m

PCB Terminal Plug 2 Pole, Push-In, 5.08m

Buy Now
Pluggable Terminal Blocks - 39.4102 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.4102
Pluggable Terminal Blocks 39.4102
Pluggable Terminal Blocks PCB Terminal Plug 2 Pole, Push-In, 5.08mm

Pluggable Terminal Blocks PCB Terminal Plug 2 Pole, Push-In, 5.08mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.4102 39.4102
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-10A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MCM010M5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Listing Mark; ROHS
View Details