Altech Corp. Terminal Blocks 39.3216

Description
PCB Terminal Plug 16 Pole, Push-In, 5.00
Request a Quote Datasheet
Description
PCB Terminal Plug 16 Pole, Push-In, 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.3216 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.3216
Terminal Blocks 39.3216
PCB Terminal Plug 16 Pole, Push-In, 5.00

PCB Terminal Plug 16 Pole, Push-In, 5.00

Buy Now
Pluggable Terminal Blocks - 39.3216 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.3216
Pluggable Terminal Blocks 39.3216
Pluggable Terminal Blocks PCB Terminal Plug 16 Pole, Push-In, 5.00mm

Pluggable Terminal Blocks PCB Terminal Plug 16 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.3216 39.3216
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB Panel Mount
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 16
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-818R-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Terminal Blk/Strip Wiring Dev - 6135513 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 10
View Details