Altech Corp. Terminal Blocks 39.3215

Description
PCB Terminal Plug 15 Pole, Push-In, 5.00
Request a Quote Datasheet
Description
PCB Terminal Plug 15 Pole, Push-In, 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.3215 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.3215
Terminal Blocks 39.3215
PCB Terminal Plug 15 Pole, Push-In, 5.00

PCB Terminal Plug 15 Pole, Push-In, 5.00

Buy Now
Pluggable Terminal Blocks - 39.3215 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.3215
Pluggable Terminal Blocks 39.3215
Pluggable Terminal Blocks PCB Terminal Plug 15 Pole, Push-In, 5.00mm

Pluggable Terminal Blocks PCB Terminal Plug 15 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.3215 39.3215
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB Panel Mount
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 15
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-13D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 13
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIFXX007 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details