Altech Corp. Terminal Blocks 39.3214

Description
PCB Terminal Plug 14 Pole, Push-In, 5.00
Request a Quote Datasheet
Description
PCB Terminal Plug 14 Pole, Push-In, 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.3214 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.3214
Terminal Blocks 39.3214
PCB Terminal Plug 14 Pole, Push-In, 5.00

PCB Terminal Plug 14 Pole, Push-In, 5.00

Buy Now
Pluggable Terminal Blocks - 39.3214 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.3214
Pluggable Terminal Blocks 39.3214
Pluggable Terminal Blocks PCB Terminal Plug 14 Pole, Push-In, 5.00mm

Pluggable Terminal Blocks PCB Terminal Plug 14 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.3214 39.3214
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB Panel Mount
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 14
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - DGWG10R1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details
Rail Mtd 1P 100A 600V GRY TERM BLCK - 1492-CD3GY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 600 volts
View Details
2 suppliers