Altech Corp. Terminal Blocks 39.3212

Description
PCB Terminal Plug 12 Pole, Push-In, 5.00
Request a Quote Datasheet
Description
PCB Terminal Plug 12 Pole, Push-In, 5.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.3212 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.3212
Terminal Blocks 39.3212
PCB Terminal Plug 12 Pole, Push-In, 5.00

PCB Terminal Plug 12 Pole, Push-In, 5.00

Buy Now
Pluggable Terminal Blocks - 39.3212 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.3212
Pluggable Terminal Blocks 39.3212
Pluggable Terminal Blocks PCB Terminal Plug 12 Pole, Push-In, 5.00mm

Pluggable Terminal Blocks PCB Terminal Plug 12 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.3212 39.3212
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB Panel Mount
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1776146-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details