Altech Corp. Terminal Blocks 39.3207

Description
PCB Terminal Plug 7 Pole, Push-In, 5.00m
Request a Quote Datasheet
Description
PCB Terminal Plug 7 Pole, Push-In, 5.00m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.3207 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.3207
Terminal Blocks 39.3207
PCB Terminal Plug 7 Pole, Push-In, 5.00m

PCB Terminal Plug 7 Pole, Push-In, 5.00m

Buy Now
Pluggable Terminal Blocks - 39.3207 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.3207
Pluggable Terminal Blocks 39.3207
Pluggable Terminal Blocks PCB Terminal Plug 7 Pole, Push-In, 5.00mm

Pluggable Terminal Blocks PCB Terminal Plug 7 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.3207 39.3207
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB Panel Mount
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - MSMXX053 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2000-2234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers