Altech Corp. Terminal Blocks 39.3206

Description
PCB Terminal Plug 6 Pole, Push-In, 5.00m
Request a Quote Datasheet
Description
PCB Terminal Plug 6 Pole, Push-In, 5.00m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.3206 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.3206
Terminal Blocks 39.3206
PCB Terminal Plug 6 Pole, Push-In, 5.00m

PCB Terminal Plug 6 Pole, Push-In, 5.00m

Buy Now
Pluggable Terminal Blocks - 39.3206 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.3206
Pluggable Terminal Blocks 39.3206
Pluggable Terminal Blocks PCB Terminal Plug 6 Pole, Push-In, 5.00mm

Pluggable Terminal Blocks PCB Terminal Plug 6 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.3206 39.3206
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB Panel Mount
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Screwless Terminal Blocks - USL-5SAB1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Termination Options Screwless
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details