Altech Corp. Terminal Blocks 39.3203

Description
PCB Terminal Plug 3 Pole, Push-In, 5.00m
Request a Quote Datasheet
Description
PCB Terminal Plug 3 Pole, Push-In, 5.00m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.3203 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.3203
Terminal Blocks 39.3203
PCB Terminal Plug 3 Pole, Push-In, 5.00m

PCB Terminal Plug 3 Pole, Push-In, 5.00m

Buy Now
Pluggable Terminal Blocks - 39.3203 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.3203
Pluggable Terminal Blocks 39.3203
Pluggable Terminal Blocks PCB Terminal Plug 3 Pole, Push-In, 5.00mm

Pluggable Terminal Blocks PCB Terminal Plug 3 Pole, Push-In, 5.00mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.3203 39.3203
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB Panel Mount
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HI-200-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
TERM BLCK Rail MTD 1P 25A WHT - 1492-F8 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 300 volts
View Details