Altech Corp. Terminal Blocks 39.2314

Description
PCB Terminal Plug 14 Pole, Push-In, 3.81
Request a Quote Datasheet
Description
PCB Terminal Plug 14 Pole, Push-In, 3.81
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.2314 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.2314
Terminal Blocks 39.2314
PCB Terminal Plug 14 Pole, Push-In, 3.81

PCB Terminal Plug 14 Pole, Push-In, 3.81

Buy Now
Pluggable Terminal Blocks - 39.2314 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.2314
Pluggable Terminal Blocks 39.2314
Pluggable Terminal Blocks PCB Terminal Plug 14 Pole, Push-In, 3.81mm

Pluggable Terminal Blocks PCB Terminal Plug 14 Pole, Push-In, 3.81mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.2314 39.2314
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 14
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 93.60 - Push-In terminal socket - 9360 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Screwless Terminal Blocks - 675-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CE Conformity Marks; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details