Altech Corp. Terminal Blocks 39.2219

Description
PCB Terminal Plug 19 Pole, Push-In, 3.81
Request a Quote Datasheet
Description
PCB Terminal Plug 19 Pole, Push-In, 3.81
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.2219 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.2219
Terminal Blocks 39.2219
PCB Terminal Plug 19 Pole, Push-In, 3.81

PCB Terminal Plug 19 Pole, Push-In, 3.81

Buy Now
Pluggable Terminal Blocks - 39.2219 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.2219
Pluggable Terminal Blocks 39.2219
Pluggable Terminal Blocks PCB Terminal Plug 19 Pole, Push-In, 3.81mm

Pluggable Terminal Blocks PCB Terminal Plug 19 Pole, Push-In, 3.81mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.2219 39.2219
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 19
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 9D.01 - High current terminal blocks - 9D0151250206 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Metric Pin Spacing Tubular Screw Clamp Plug - 30.327 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers