Altech Corp. Terminal Blocks 39.2205

Description
PCB Terminal Plug 5 Pole, Push-In, 3.81m
Request a Quote Datasheet
Description
PCB Terminal Plug 5 Pole, Push-In, 3.81m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.2205 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.2205
Terminal Blocks 39.2205
PCB Terminal Plug 5 Pole, Push-In, 3.81m

PCB Terminal Plug 5 Pole, Push-In, 3.81m

Buy Now
Pluggable Terminal Blocks - 39.2205 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.2205
Pluggable Terminal Blocks 39.2205
Pluggable Terminal Blocks PCB Terminal Plug 5 Pole, Push-In, 3.81mm

Pluggable Terminal Blocks PCB Terminal Plug 5 Pole, Push-In, 3.81mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.2205 39.2205
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Type 95.93 – Screw terminal (Box clamp) socket - 9593 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Pluggable Terminal Blocks - CBFXX0R8 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details