Altech Corp. Terminal Blocks 39.2119

Description
PCB Terminal Plug 19 Pole, Push-In, 3.81
Request a Quote Datasheet
Description
PCB Terminal Plug 19 Pole, Push-In, 3.81
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.2119 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.2119
Terminal Blocks 39.2119
PCB Terminal Plug 19 Pole, Push-In, 3.81

PCB Terminal Plug 19 Pole, Push-In, 3.81

Buy Now
Pluggable Terminal Blocks - 39.2119 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.2119
Pluggable Terminal Blocks 39.2119
Pluggable Terminal Blocks PCB Terminal Plug 19 Pole, Push-In, 3.81mm

Pluggable Terminal Blocks PCB Terminal Plug 19 Pole, Push-In, 3.81mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.2119 39.2119
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 19
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-10A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Type 90.26 - socket with plate clamp terminals - 9026 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - Screw Connectors - 36-7771-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details