Altech Corp. Terminal Blocks 39.2109

Description
PCB Terminal Plug 9 Pole, Push-In, 3.81m
Request a Quote Datasheet
Description
PCB Terminal Plug 9 Pole, Push-In, 3.81m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.2109 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.2109
Terminal Blocks 39.2109
PCB Terminal Plug 9 Pole, Push-In, 3.81m

PCB Terminal Plug 9 Pole, Push-In, 3.81m

Buy Now
Pluggable Terminal Blocks - 39.2109 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.2109
Pluggable Terminal Blocks 39.2109
Pluggable Terminal Blocks PCB Terminal Plug 9 Pole, Push-In, 3.81mm

Pluggable Terminal Blocks PCB Terminal Plug 9 Pole, Push-In, 3.81mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.2109 39.2109
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6789 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details