Altech Corp. Pluggable Terminal Blocks 39.1413

Description
Pluggable Terminal Blocks PCB Terminal Plug 13 Pole, Push-In, 3.50mm
Datasheet
Description
Pluggable Terminal Blocks PCB Terminal Plug 13 Pole, Push-In, 3.50mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39.1413 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.1413
Pluggable Terminal Blocks 39.1413
Pluggable Terminal Blocks PCB Terminal Plug 13 Pole, Push-In, 3.50mm

Pluggable Terminal Blocks PCB Terminal Plug 13 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39.1413
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 13
Unlock Full Specs
to access all available technical data

Similar Products

Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Terminals - 2225.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Type 96.02 - Socket with screw (box clamp) terminals - 9602 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details