Altech Corp. Terminal Blocks 39.141

Description
PCB Terminal Plug 10 Pole, Push-In, 3.50
Request a Quote Datasheet
Description
PCB Terminal Plug 10 Pole, Push-In, 3.50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.1410 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.1410
Terminal Blocks 39.1410
PCB Terminal Plug 10 Pole, Push-In, 3.50

PCB Terminal Plug 10 Pole, Push-In, 3.50

Buy Now
Pluggable Terminal Blocks - 39.1410 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.1410
Pluggable Terminal Blocks 39.1410
Pluggable Terminal Blocks PCB Terminal Plug 10 Pole, Push-In, 3.50mm

Pluggable Terminal Blocks PCB Terminal Plug 10 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.1410 39.1410
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-40D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Pluggable Terminal Blocks - CVFXX0L3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Wire to Board - 2946-2086-1209/700-000/997-607TR-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers