Altech Corp. Terminal Blocks 39.1207

Description
PCB Terminal Plug 7 Pole, Push-In, 3.50m
Request a Quote Datasheet
Description
PCB Terminal Plug 7 Pole, Push-In, 3.50m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.1207 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.1207
Terminal Blocks 39.1207
PCB Terminal Plug 7 Pole, Push-In, 3.50m

PCB Terminal Plug 7 Pole, Push-In, 3.50m

Buy Now
Pluggable Terminal Blocks - 39.1207 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.1207
Pluggable Terminal Blocks 39.1207
Pluggable Terminal Blocks PCB Terminal Plug 7 Pole, Push-In, 3.50mm

Pluggable Terminal Blocks PCB Terminal Plug 7 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.1207 39.1207
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 90.82 - Screw terminal (Box clamp) socket - 9082 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, cRUus, ukca, CE-2, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Single Row and Tri-Barrier Blocks - HD-106-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details