Altech Corp. Terminal Blocks 39.1204

Description
PCB Terminal Plug 4 Pole, Push-In, 3.50m
Request a Quote Datasheet
Description
PCB Terminal Plug 4 Pole, Push-In, 3.50m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.1204 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.1204
Terminal Blocks 39.1204
PCB Terminal Plug 4 Pole, Push-In, 3.50m

PCB Terminal Plug 4 Pole, Push-In, 3.50m

Buy Now
Pluggable Terminal Blocks - 39.1204 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.1204
Pluggable Terminal Blocks 39.1204
Pluggable Terminal Blocks PCB Terminal Plug 4 Pole, Push-In, 3.50mm

Pluggable Terminal Blocks PCB Terminal Plug 4 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.1204 39.1204
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Screw Clamp; Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.256 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-17D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 17
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers