Altech Corp. Terminal Blocks 39.1117

Description
PCB Terminal Plug 17 Pole, Push-In, 3.50
Request a Quote Datasheet
Description
PCB Terminal Plug 17 Pole, Push-In, 3.50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39.1117 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
39.1117
Terminal Blocks 39.1117
PCB Terminal Plug 17 Pole, Push-In, 3.50

PCB Terminal Plug 17 Pole, Push-In, 3.50

Buy Now
Pluggable Terminal Blocks - 39.1117 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39.1117
Pluggable Terminal Blocks 39.1117
Pluggable Terminal Blocks PCB Terminal Plug 17 Pole, Push-In, 3.50mm

Pluggable Terminal Blocks PCB Terminal Plug 17 Pole, Push-In, 3.50mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 39.1117 39.1117
Product Name Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Push-In
Approvals UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 17
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MCM010M6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
TERM BLCK Multi-Rail MTD 1P 30A VLT - 1492-HM1VT - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers