Altech Corp. Terminal Blocks 38.5221

Description
PCB Terminal, Spring, 21 Pole, 10.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 21 Pole, 10.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.5221 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.5221
Terminal Blocks 38.5221
PCB Terminal, Spring, 21 Pole, 10.0mm

PCB Terminal, Spring, 21 Pole, 10.0mm

Buy Now
Fixed Terminal Blocks - 38.5221 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.5221
Fixed Terminal Blocks 38.5221
Fixed Terminal Blocks PCB Terminal, Spring, 21 Pole, 10.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 21 Pole, 10.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.5221 38.5221
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 21
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-12D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
High and Medium-Power Terminal Blocks - HP-ATH-255-2-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details