Altech Corp. Terminal Blocks 38.5123

Description
PCB Terminal, Spring, 23 Pole, 10.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 23 Pole, 10.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.5123 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.5123
Terminal Blocks 38.5123
PCB Terminal, Spring, 23 Pole, 10.0mm

PCB Terminal, Spring, 23 Pole, 10.0mm

Buy Now
Fixed Terminal Blocks - 38.5123 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.5123
Fixed Terminal Blocks 38.5123
Fixed Terminal Blocks PCB Terminal, Spring, 23 Pole, 10.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 23 Pole, 10.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.5123 38.5123
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 23
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-818R-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details