Altech Corp. Terminal Blocks 38.512

Description
PCB Terminal, Spring, 20 Pole, 10.0mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 20 Pole, 10.0mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.5120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.5120
Terminal Blocks 38.5120
PCB Terminal, Spring, 20 Pole, 10.0mm

PCB Terminal, Spring, 20 Pole, 10.0mm

Buy Now
Fixed Terminal Blocks - 38.5120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.5120
Fixed Terminal Blocks 38.5120
Fixed Terminal Blocks PCB Terminal, Spring, 20 Pole, 10.0mm

Fixed Terminal Blocks PCB Terminal, Spring, 20 Pole, 10.0mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.5120 38.5120
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 20
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CVFXX0D5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 120535747 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 9
View Details