Altech Corp. Terminal Blocks 38.4219

Description
PCB Terminal, Spring, 19 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 19 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.4219 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.4219
Terminal Blocks 38.4219
PCB Terminal, Spring, 19 Pole, 7.5mm

PCB Terminal, Spring, 19 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 38.4219 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.4219
Fixed Terminal Blocks 38.4219
Fixed Terminal Blocks PCB Terminal, Spring, 19 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 19 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.4219 38.4219
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 19
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 92.33 - Panel mount solder socket - 9233 - Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Single Row and Tri-Barrier Blocks - HD-612-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details