Altech Corp. Terminal Blocks 38.4115

Description
PCB Terminal, Spring, 15 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 15 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.4115 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.4115
Terminal Blocks 38.4115
PCB Terminal, Spring, 15 Pole, 7.5mm

PCB Terminal, Spring, 15 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 38.4115 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.4115
Fixed Terminal Blocks 38.4115
Fixed Terminal Blocks PCB Terminal, Spring, 15 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 15 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.4115 38.4115
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 15
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 93.64 - Screw terminal socket - 9364 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6786 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details