Altech Corp. Terminal Blocks 38.4113

Description
PCB Terminal, Spring, 13 Pole, 7.5mm
Request a Quote Datasheet
Description
PCB Terminal, Spring, 13 Pole, 7.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.4113 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.4113
Terminal Blocks 38.4113
PCB Terminal, Spring, 13 Pole, 7.5mm

PCB Terminal, Spring, 13 Pole, 7.5mm

Buy Now
Fixed Terminal Blocks - 38.4113 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.4113
Fixed Terminal Blocks 38.4113
Fixed Terminal Blocks PCB Terminal, Spring, 13 Pole, 7.5mm

Fixed Terminal Blocks PCB Terminal, Spring, 13 Pole, 7.5mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.4113 38.4113
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 13
Unlock Full Specs
to access all available technical data

Similar Products

Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
IEC 1-Ckt Feed-Thru Blk 2 Conn Pts 1.5mm - 1492-J2Q-BR - Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Single Feed Through
View Details
PCB Terminal Blocks - 1-1986825-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details