Altech Corp. Terminal Blocks 38.362

Description
PCB Terminal, Spring, 20 Pole, 5.08mm
Request a Quote
Description
PCB Terminal, Spring, 20 Pole, 5.08mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.3620 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.3620
Terminal Blocks 38.3620
PCB Terminal, Spring, 20 Pole, 5.08mm

PCB Terminal, Spring, 20 Pole, 5.08mm

Buy Now
Fixed Terminal Blocks - 38.3620 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.3620
Fixed Terminal Blocks 38.3620
Fixed Terminal Blocks PCB Terminal, Spring, 20 Pole, 5.08mm

Fixed Terminal Blocks PCB Terminal, Spring, 20 Pole, 5.08mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.3620 38.3620
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 20
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986692-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
4 suppliers
Terminals - Screw Connectors - 36-7788-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details