Altech Corp. Terminal Blocks 38.3613

Description
PCB Terminal, Spring, 13 Pole, 5.08mm
Request a Quote
Description
PCB Terminal, Spring, 13 Pole, 5.08mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 38.3613 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
38.3613
Terminal Blocks 38.3613
PCB Terminal, Spring, 13 Pole, 5.08mm

PCB Terminal, Spring, 13 Pole, 5.08mm

Buy Now
Fixed Terminal Blocks - 38.3613 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
38.3613
Fixed Terminal Blocks 38.3613
Fixed Terminal Blocks PCB Terminal, Spring, 13 Pole, 5.08mm

Fixed Terminal Blocks PCB Terminal, Spring, 13 Pole, 5.08mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 38.3613 38.3613
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options PCB Spring Clamp; Spring
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 13
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 90.21 - Socket with box clamp terminals - 9021 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; EAC-1, CSA, CE-2, IMQ-grande, cRUus, VDE, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Double Row Barrier Terminal Blocks - HD-20A-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options Mounting Ends
Termination Options QCTerminals and Jumpers
Approvals UL Listing Mark; ROHS
View Details