Altech Corp. US Pin Spacing Tubular Screw Clamp Plugs 30.304

Description
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking or single mold construction up to 6 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet
Description
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking or single mold construction up to 6 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Tubular Screw Clamp Plugs - 30.304 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Tubular Screw Clamp Plugs
30.304
US Pin Spacing Tubular Screw Clamp Plugs 30.304
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking or single mold construction up to 6 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray

For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking or single mold construction up to 6 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength.

Features:

  • Modular or Single Mold Design
  • Wire Protector Standard
  • Housing Material: Polyamide 6.6
  • Standard Color: Gray
Buy Now Datasheet
Terminal Blocks - 30.304 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.304
Terminal Blocks 30.304
PCB Plug, 4 Pole, 5.00mm

PCB Plug, 4 Pole, 5.00mm

Buy Now
TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;4 POLES - 70077483 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;4 POLES
70077483
TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;4 POLES 70077483
TERMINAL BLOCK;PCB;PLUG;10A/3 00V;22-14AWG;4 POLES

TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;4 POLES

Supplier's Site
Pluggable Terminal Blocks - 30.304 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
30.304
Pluggable Terminal Blocks 30.304
Pluggable Terminal Blocks AK130/4wp PC Plgble

Pluggable Terminal Blocks AK130/4wp PC Plgble

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.304 30.304 70077483 30.304
Product Name US Pin Spacing Tubular Screw Clamp Plugs Terminal Blocks TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;4 POLES Pluggable Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp Screw Clamp; Fixed/Solder Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Single Feed Through Pluggable Terminal Blocks
# of Contacts 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.099/S - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
US Pin Spacing Tubular Screw Clamp Plugs - 30.303 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.071 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers