Altech Corp. Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks 30.619

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.619 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks
30.619
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks 30.619
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AK300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 30.619 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.619
Terminal Blocks 30.619
PCB Terminal, 45 degree, 19 Pole, 5.00mm

PCB Terminal, 45 degree, 19 Pole, 5.00mm

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 30.619 30.619
Product Name Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp PCB
Terminal Block Type PCB Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.215 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.015 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
2 suppliers
Terminal Blocks - 29.352 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers