Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 29.003

Description
For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized. Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available. Features: Multipole, Single Mold Design Up to 7 Circuits Per Inch Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet
Description
For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized. Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available. Features: Multipole, Single Mold Design Up to 7 Circuits Per Inch Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.003 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
29.003
Metric Pin Spacing Front Wire Circuit Terminal Blocks 29.003
For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized. Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available. Features: Multipole, Single Mold Design Up to 7 Circuits Per Inch Housing Material: Polyamide 6.6 Standard Color: Gray

For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized.

Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available.

Features:

  • Multipole, Single Mold Design
  • Up to 7 Circuits Per Inch
  • Housing Material: Polyamide 6.6
  • Standard Color: Gray
Buy Now Datasheet
Terminal Blocks - 29.003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
29.003
Terminal Blocks 29.003
PCB Terminal, Front Wire, 3 Pole, 3.50mm

PCB Terminal, Front Wire, 3 Pole, 3.50mm

Buy Now
Fixed Terminal Blocks - 29.003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
29.003
Fixed Terminal Blocks 29.003
Fixed Terminal Blocks AK550/3wp PCB

Fixed Terminal Blocks AK550/3wp PCB

Buy Now Datasheet
TERMINAL BLOCK;PCB;FRNT ENTRY;6A/300V;28-16AWG;3 POLES RoHS compliant - 70077402 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK;PCB;FRNT ENTRY;6A/300V;28-16AWG;3 POLES RoHS compliant
70077402
TERMINAL BLOCK;PCB;FRNT ENTRY;6A/300V;28-16AWG;3 POLES RoHS compliant 70077402
Use for cost sensitive applications where infrequent wire terminations are expected. UL, CSA, IEC/VDE. AK550. 3.5 mm (0.138") pin spacing, 6 A, 300 V, 28-16 AWG. 8.3 mm (0.33") high, with wire protector. Subminiature design provides small footprint and the highest circuit density available. 0.9 mm (0.035") dia. round pins. Color: Gray. Front, Top Wire Entry Up to 15 A, 300 V, 28-14 AWG Modular and Single Mold Standard Color: Gray

Use for cost sensitive applications where infrequent wire terminations are expected. UL, CSA, IEC/VDE.
AK550. 3.5 mm (0.138") pin spacing, 6 A, 300 V, 28-16 AWG. 8.3 mm (0.33") high, with wire protector. Subminiature design provides small footprint and the highest circuit density available. 0.9 mm (0.035") dia. round pins. Color: Gray.

  • Front, Top Wire Entry
  • Up to 15 A, 300 V, 28-14 AWG
  • Modular and Single Mold
  • Standard Color: Gray
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 29.003 29.003 29.003 70077402
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks Fixed Terminal Blocks TERMINAL BLOCK;PCB;FRNT ENTRY;6A/300V;28-16AWG;3 POLES RoHS compliant
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB Through Hole
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 3 3
Orientation 90° Front
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2398.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.168 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
US Pin Spacing Tubular Screw Clamp Plugs - 30.322 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - 30.475 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details