Altech Corp. Metric Pin Spacing Tubular Screw Clamp Plug 30.328

Description
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking design up to 12 poles or single mold construction up to 16 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet
Description
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking design up to 12 poles or single mold construction up to 16 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Tubular Screw Clamp Plug - 30.328 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Tubular Screw Clamp Plug
30.328
Metric Pin Spacing Tubular Screw Clamp Plug 30.328
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking design up to 12 poles or single mold construction up to 16 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray

For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed.

Multipole assemblies are offered in modular interlocking design up to 12 poles or single mold construction up to 16 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength.

Features:

  • Modular or Single Mold Design
  • Wire Protector Standard
  • Housing Material: Polyamide 6.6
  • Standard Color: Gray
Buy Now Datasheet
Terminal Blocks - 30.328 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.328
Terminal Blocks 30.328
PCB Plug, 8 Pole, 5.00mm, single mold

PCB Plug, 8 Pole, 5.00mm, single mold

Buy Now
Pluggable Terminal Blocks - 30.328 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
30.328
Pluggable Terminal Blocks 30.328
Pluggable Terminal Blocks AK132/8wp SingMold

Pluggable Terminal Blocks AK132/8wp SingMold

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.328 30.328 30.328
Product Name Metric Pin Spacing Tubular Screw Clamp Plug Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp Through Hole
Terminal Block Type PCB Terminal Blocks Pluggable Terminal Blocks
# of Contacts 8 28
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2854.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H10.0/18-D
View Details
Terminal Blocks - 29.307 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 29.912 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers