Altech Corp. Terminal Blocks 30.372

Description
PCB Pin Header, 22 Pole, 5.00mm
Request a Quote
Description
PCB Pin Header, 22 Pole, 5.00mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 30.372 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.372
Terminal Blocks 30.372
PCB Pin Header, 22 Pole, 5.00mm

PCB Pin Header, 22 Pole, 5.00mm

Buy Now
Fixed Terminal Blocks - 30.372 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.372
Fixed Terminal Blocks 30.372
Fixed Terminal Blocks PCB Pin Header, 22 Pole, 5.00mm

Fixed Terminal Blocks PCB Pin Header, 22 Pole, 5.00mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 30.372 30.372
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.616 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - 1444312 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Double-deck terminal block - Through terminal block - 2000-2209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers