Altech Corp. Metric Pin Spacing Screw-Cage Clamp Plug 36.216

Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Horizontal and Vertical Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tab Prevents Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Greenc
Request a Quote Datasheet
Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Horizontal and Vertical Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tab Prevents Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Greenc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Screw-Cage Clamp Plug - 36.216 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Screw-Cage Clamp Plug
36.216
Metric Pin Spacing Screw-Cage Clamp Plug 36.216
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Horizontal and Vertical Headers are available in open and closed end designs. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tab Prevents Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Greenc

For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Horizontal and Vertical Headers are available in open and closed end designs.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Locking Tab Prevents Unplugging
  • Optional Keying Prevents Mispluggingb
  • Housing Material: Polyamide 6.6
  • Standard Color: Greenc
Buy Now Datasheet
Terminal Blocks - 36.216 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
36.216
Terminal Blocks 36.216
PCB Plug, 16 Pole, 5.00mm, vertical

PCB Plug, 16 Pole, 5.00mm, vertical

Buy Now
Pluggable Terminal Blocks - 36.216 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
36.216
Pluggable Terminal Blocks 36.216
Pluggable Terminal Blocks PCB Plug, 16 Pole, 5.00mm, vertical

Pluggable Terminal Blocks PCB Plug, 16 Pole, 5.00mm, vertical

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 36.216 36.216 36.216
Product Name Metric Pin Spacing Screw-Cage Clamp Plug Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.356 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.222 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminals - 2206.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.173 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers