Altech Corp. US Pin Spacing Screw-Cage Clamp Plugs 36.109

Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tab Prevents Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tab Prevents Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Screw-Cage Clamp Plugs - 36.109 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Screw-Cage Clamp Plugs
36.109
US Pin Spacing Screw-Cage Clamp Plugs 36.109
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tab Prevents Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green

For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously.

Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Locking Tab Prevents Unplugging
  • Optional Keying Prevents Mispluggingb
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 36.109 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
36.109
Terminal Blocks 36.109
PCB Plug, 9 Pole, 5.08mm, vertical

PCB Plug, 9 Pole, 5.08mm, vertical

Buy Now
Pluggable Terminal Blocks - 36.109 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
36.109
Pluggable Terminal Blocks 36.109
Pluggable Terminal Blocks AKZ1200/9 PCB

Pluggable Terminal Blocks AKZ1200/9 PCB

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 36.109 36.109 36.109
Product Name US Pin Spacing Screw-Cage Clamp Plugs Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Pluggable Terminal Blocks
# of Contacts 9 9
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.064 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 29.303 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.003 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers