Altech Corp. Terminal Blocks 30.51

Description
PCB Terminal, Front Wire, 10 Pole, 10.00
Request a Quote
Description
PCB Terminal, Front Wire, 10 Pole, 10.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 30.510 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.510
Terminal Blocks 30.510
PCB Terminal, Front Wire, 10 Pole, 10.00

PCB Terminal, Front Wire, 10 Pole, 10.00

Buy Now
Barrier Terminal Blocks - 30.510 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
30.510
Barrier Terminal Blocks 30.510
Barrier Terminal Blocks PCB Terminal, Front Wire, 10 Pole, 10.00mm

Barrier Terminal Blocks PCB Terminal, Front Wire, 10 Pole, 10.00mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 30.510 30.510
Product Name Terminal Blocks Barrier Terminal Blocks
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1444286 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminals - Screw Connectors - 36-7772-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - 2398.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details