For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously.
Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal.
Features:
Pluggable Terminal Blocks BU04/5 PCB
Standard Pluggable Printed Circuit Terminal Blocks
| Altech Corp. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 36.055 | 36.055 | 70078125 |
| Product Name | US Pin Spacing Screw-Cage Clamp Plugs | Pluggable Terminal Blocks | Terminal Block; 22-10 AWG (UL, CSA); 5;Vertical Header; 15 A (UL, CSA); 8 mm |
| Mounting Options | PCB | ||
| Termination Options | Screw Clamp | Through Hole | |
| Approvals | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Single Feed Through; PCB Terminal Blocks | Pluggable Terminal Blocks | |
| # of Contacts | 5 | 55 |