Altech Corp. US Pin Spacing Screw-Cage Clamp Plugs 36.008

Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tab Prevents Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tab Prevents Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Screw-Cage Clamp Plugs - 36.008 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Screw-Cage Clamp Plugs
36.008
US Pin Spacing Screw-Cage Clamp Plugs 36.008
For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal. Features: Multipole, Single Mold Construction Industry Standard Compatible Locking Tab Prevents Unplugging Optional Keying Prevents Mispluggingb Housing Material: Polyamide 6.6 Standard Color: Green

For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously.

Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal.

Features:

  • Multipole, Single Mold Construction
  • Industry Standard Compatible
  • Locking Tab Prevents Unplugging
  • Optional Keying Prevents Mispluggingb
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 36.008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
36.008
Terminal Blocks 36.008
PCB Plug, 8 Pole, 5.08mm, vertical

PCB Plug, 8 Pole, 5.08mm, vertical

Buy Now
Pluggable Terminal Blocks - 36.008 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
36.008
Pluggable Terminal Blocks 36.008
Pluggable Terminal Blocks BU02/8 Plugg Horz.

Pluggable Terminal Blocks BU02/8 Plugg Horz.

Buy Now Datasheet
Terminal Block; 22-10 AWG (UL, CSA); 8;Vertical Header; 15 A (UL, CSA); 8 mm - 70078121 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 22-10 AWG (UL, CSA); 8;Vertical Header; 15 A (UL, CSA); 8 mm
70078121
Terminal Block; 22-10 AWG (UL, CSA); 8;Vertical Header; 15 A (UL, CSA); 8 mm 70078121
Standard Pluggable Printed Circuit Terminal Blocks Multipole, single mold construction Industry standard compatible Locking tabs prevent unplugging Optional keying prevents misplugging Green color Wire entry perpendicular to plug in For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal.

Standard Pluggable Printed Circuit Terminal Blocks

  • Multipole, single mold construction
  • Industry standard compatible
  • Locking tabs prevent unplugging
  • Optional keying prevents misplugging
  • Green color
  • Wire entry perpendicular to plug in
    For standard industrial plug-in applications where multiple wire-to-board connections must be made quickly and simultaneously. Two wire entry options increase plug accessibility. The shape of the plug facilitates plug-in and removal.
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 36.008 36.008 36.008 70078121
Product Name US Pin Spacing Screw-Cage Clamp Plugs Terminal Blocks Pluggable Terminal Blocks Terminal Block; 22-10 AWG (UL, CSA); 8;Vertical Header; 15 A (UL, CSA); 8 mm
Mounting Options PCB PCB
Termination Options Screw Clamp Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Pluggable Terminal Blocks
# of Contacts 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2209.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Terminal Blocks - 29.256 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.612 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers