Altech Corp. Terminal Blocks 35.509

Description
PCB Terminal, Excenter, 9 Pole, 5.00mm
Request a Quote
Description
PCB Terminal, Excenter, 9 Pole, 5.00mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 35.509 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
35.509
Terminal Blocks 35.509
PCB Terminal, Excenter, 9 Pole, 5.00mm

PCB Terminal, Excenter, 9 Pole, 5.00mm

Buy Now
Fixed Terminal Blocks - 35.509 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
35.509
Fixed Terminal Blocks 35.509
Fixed Terminal Blocks PCB Terminal, Excenter, 9 Pole, 5.00mm

Fixed Terminal Blocks PCB Terminal, Excenter, 9 Pole, 5.00mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 35.509 35.509
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-03A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Pcb, 2 Position, 20-2Awg; Pitch Spacing Blockmaster Electronics - 12P6768 - Newark, An Avnet Company
Specs
North American 20 to 2 AWG
Voltage Rating 600 volts
Current Rating 125 amps
View Details