Altech Corp. Terminal Blocks 34.052

Description
PCB Terminal, Double Level, 52 Pole, 5.0
Request a Quote
Description
PCB Terminal, Double Level, 52 Pole, 5.0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 34.052 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
34.052
Terminal Blocks 34.052
PCB Terminal, Double Level, 52 Pole, 5.0

PCB Terminal, Double Level, 52 Pole, 5.0

Buy Now
Fixed Terminal Blocks - 34.052 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
34.052
Fixed Terminal Blocks 34.052
Fixed Terminal Blocks PCB Terminal, Double Level, 52 Pole, 5.08mm

Fixed Terminal Blocks PCB Terminal, Double Level, 52 Pole, 5.08mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 34.052 34.052
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6791 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details