Altech Corp. US Pin Spacing Front Wire Entry Wire-to-Board Connections 34.05

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 34.05 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Front Wire Entry Wire-to-Board Connections
34.05
US Pin Spacing Front Wire Entry Wire-to-Board Connections 34.05
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Use Double Level where space requirements call for high density wiring.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AKZ300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 34.050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
34.050
Terminal Blocks 34.050
PCB Terminal, Double Level, 50 Pole, 5.0

PCB Terminal, Double Level, 50 Pole, 5.0

Buy Now
Fixed Terminal Blocks - 34.050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
34.050
Fixed Terminal Blocks 34.050
Fixed Terminal Blocks AKZ750/50 PCB 5.08mmP S

Fixed Terminal Blocks AKZ750/50 PCB 5.08mmP S

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 34.05 34.050 34.050
Product Name US Pin Spacing Front Wire Entry Wire-to-Board Connections Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 50 5
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.057 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Terminal Blocks - 29.907 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 30.514 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Metric Pin Spacing 45 Degree Wire Circuit Terminal Blocks - 30.623 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers