Altech Corp. US Pin Spacing Front Wire Entry Wire-to-Board Connections 32.409

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 32.409 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Front Wire Entry Wire-to-Board Connections
32.409
US Pin Spacing Front Wire Entry Wire-to-Board Connections 32.409
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AKZ300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 32.409 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
32.409
Terminal Blocks 32.409
PCB Terminal, Front wire, 9 Pole, 5.08mm

PCB Terminal, Front wire, 9 Pole, 5.08mm

Buy Now
Terminal Block,PCB, Front Wire,10A/300V;26-14AWG;9 Pole - 70077489 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block,PCB, Front Wire,10A/300V;26-14AWG;9 Pole
70077489
Terminal Block,PCB, Front Wire,10A/300V;26-14AWG;9 Pole 70077489
Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE. AKZ250. 5.08 mm (0.200") pin spacing, 10 A, 300 V, 26-14 AWG†. 10 mm (0.39") high. 0.5 × 0.9 mm (0.019 × 0.035") rectangular pins. Color: Green. Front, Top, 45° Wire Entry Up to 15 A, 300 V, 26-12 AWG Single, Double Levels Modular Construction

Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE.
AKZ250. 5.08 mm (0.200") pin spacing, 10 A, 300 V, 26-14 AWG†. 10 mm (0.39") high. 0.5 × 0.9 mm (0.019 × 0.035") rectangular pins. Color: Green.

  • Front, Top, 45° Wire Entry
  • Up to 15 A, 300 V, 26-12 AWG
  • Single, Double Levels
  • Modular Construction
Supplier's Site
Fixed Terminal Blocks - 32.409 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
32.409
Fixed Terminal Blocks 32.409
Fixed Terminal Blocks AKZ250/9 PC 5.08mm

Fixed Terminal Blocks AKZ250/9 PC 5.08mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 32.409 32.409 70077489 32.409
Product Name US Pin Spacing Front Wire Entry Wire-to-Board Connections Terminal Blocks Terminal Block,PCB, Front Wire,10A/300V;26-14AWG;9 Pole Fixed Terminal Blocks
Mounting Options PCB PCB PCB PCB
Termination Options Screw Clamp PCB Screw Clamp; Fixed/Solder Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Single Feed Through Fixed Terminal Blocks
# of Contacts 9 9
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2201.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections - 30.663 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminals - 2841.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Terminal Blocks - 29.314 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details