Altech Corp. US Pin Spacing Front Wire Entry Wire-to-Board Connections 32.408

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 32.408 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Front Wire Entry Wire-to-Board Connections
32.408
US Pin Spacing Front Wire Entry Wire-to-Board Connections 32.408
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AKZ300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 32.408 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
32.408
Terminal Blocks 32.408
PCB Terminal, Front wire, 8 Pole, 5.08mm

PCB Terminal, Front wire, 8 Pole, 5.08mm

Buy Now
Terminal Block,PCB, Front Wire,10A/300V;26-14AWG;8 Pole - 70077481 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block,PCB, Front Wire,10A/300V;26-14AWG;8 Pole
70077481
Terminal Block,PCB, Front Wire,10A/300V;26-14AWG;8 Pole 70077481
Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE. AKZ250. 5.08 mm (0.200") pin spacing, 10 A, 300 V, 26-14 AWG†. 10 mm (0.39") high. 0.5 × 0.9 mm (0.019 × 0.035") rectangular pins. Color: Green. Front, Top, 45° Wire Entry Up to 15 A, 300 V, 26-12 AWG Single, Double Levels Modular Construction

Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE.
AKZ250. 5.08 mm (0.200") pin spacing, 10 A, 300 V, 26-14 AWG†. 10 mm (0.39") high. 0.5 × 0.9 mm (0.019 × 0.035") rectangular pins. Color: Green.

  • Front, Top, 45° Wire Entry
  • Up to 15 A, 300 V, 26-12 AWG
  • Single, Double Levels
  • Modular Construction
Supplier's Site
Fixed Terminal Blocks - 32.408 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
32.408
Fixed Terminal Blocks 32.408
Fixed Terminal Blocks AKZ250/8 PC 5.08mm

Fixed Terminal Blocks AKZ250/8 PC 5.08mm

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 32.408 32.408 70077481 32.408
Product Name US Pin Spacing Front Wire Entry Wire-to-Board Connections Terminal Blocks Terminal Block,PCB, Front Wire,10A/300V;26-14AWG;8 Pole Fixed Terminal Blocks
Mounting Options PCB PCB PCB PCB
Termination Options Screw Clamp PCB Screw Clamp; Fixed/Solder Through Hole
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through; PCB Terminal Blocks Single Feed Through Fixed Terminal Blocks
# of Contacts 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.168 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Metric Pin Spacing Tubular Screw Clamp Plug - 30.332 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers
Terminals - 2867.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/8-D
North American 18 AWG
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.106 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers