Altech Corp. US Pin Spacing Front Wire Entry Wire-to-Board Connections 32.402

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 32.402 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Front Wire Entry Wire-to-Board Connections
32.402
US Pin Spacing Front Wire Entry Wire-to-Board Connections 32.402
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AKZ300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 32.402 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
32.402
Terminal Blocks 32.402
PCB Terminal, Front wire, 2 Pole, 5.08mm

PCB Terminal, Front wire, 2 Pole, 5.08mm

Buy Now
Fixed Terminal Blocks - 32.402 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
32.402
Fixed Terminal Blocks 32.402
Fixed Terminal Blocks AKZ250/2 PC 5.08mm

Fixed Terminal Blocks AKZ250/2 PC 5.08mm

Buy Now Datasheet
TERMINAL BLOCK;PCB;FRNT WIR;10A/300V;26-14AWG;2 POLES - 70077498 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK;PCB;FRNT WIR;10A/300V;26-14AWG;2 POLES
70077498
TERMINAL BLOCK;PCB;FRNT WIR;10A/300V;26-14AWG;2 POLES 70077498
Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE. AKZ250. 5.08 mm (0.200") pin spacing, 10 A, 300 V, 26-14 AWG†. 10 mm (0.39") high. 0.5 × 0.9 mm (0.019 × 0.035") rectangular pins. Color: Green. Front, Top, 45° Wire Entry Up to 15 A, 300 V, 26-12 AWG Single, Double Levels Modular Construction

Ideal for industrial applications where frequent wire terminations occur. UL, CSA, IEC/VDE.
AKZ250. 5.08 mm (0.200") pin spacing, 10 A, 300 V, 26-14 AWG†. 10 mm (0.39") high. 0.5 × 0.9 mm (0.019 × 0.035") rectangular pins. Color: Green.

  • Front, Top, 45° Wire Entry
  • Up to 15 A, 300 V, 26-12 AWG
  • Single, Double Levels
  • Modular Construction
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 32.402 32.402 32.402 70077498
Product Name US Pin Spacing Front Wire Entry Wire-to-Board Connections Terminal Blocks Fixed Terminal Blocks TERMINAL BLOCK;PCB;FRNT WIR;10A/300V;26-14AWG;2 POLES
Mounting Options PCB PCB PCB PCB
Termination Options Screw Clamp PCB Through Hole Screw Clamp; Fixed/Solder
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks Single Feed Through
# of Contacts 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.005 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.208 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.004 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers