Altech Corp. US Pin Spacing Front Wire Entry Wire-to-Board Connections 32.052

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 32.052 - Altech Corp.
Flemington, NJ, USA
US Pin Spacing Front Wire Entry Wire-to-Board Connections
32.052
US Pin Spacing Front Wire Entry Wire-to-Board Connections 32.052
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AKZ300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 32.052 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
32.052
Terminal Blocks 32.052
PCB Terminal, Front wire, 2 Pole, 5.08mm

PCB Terminal, Front wire, 2 Pole, 5.08mm

Buy Now
Fixed Terminal Blocks - 32.052 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
32.052
Fixed Terminal Blocks 32.052
Fixed Terminal Blocks AKZ350/2 PCBGrn

Fixed Terminal Blocks AKZ350/2 PCBGrn

Buy Now Datasheet
Fort Worth, TX, USA
Terminal Block 22-12 AWG (UL)/28-14 AWG(CSA)/0.5 to 2.5 mm (IEC/VDE) 2
70077553
Terminal Block 22-12 AWG (UL)/28-14 AWG(CSA)/0.5 to 2.5 mm (IEC/VDE) 2 70077553
Terminal Block, 0.236 in. Stripping Length, Screw-Cage Clamp Type Multipole, modular design Terminal block stripping length 0.236 in.

Terminal Block, 0.236 in. Stripping Length, Screw-Cage Clamp Type

  • Multipole, modular design
    Terminal block stripping length 0.236 in.
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 32.052 32.052 32.052 70077553
Product Name US Pin Spacing Front Wire Entry Wire-to-Board Connections Terminal Blocks Fixed Terminal Blocks Terminal Block 22-12 AWG (UL)/28-14 AWG(CSA)/0.5 to 2.5 mm (IEC/VDE) 2
Mounting Options PCB PCB PCB PCB
Termination Options Screw Clamp PCB Through Hole Screw Clamp; Fixed/Solder
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC VDE Component Mark; RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Terminal Block Type Single Feed Through; PCB Terminal Blocks Fixed Terminal Blocks Single Feed Through
# of Contacts 2 2
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.256 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - 29.905 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 29.354 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers