Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.703

Description
For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. Our "mini" design offers a low profile and a small "footprint". The popular AK500 is now offered in a single mold design as Type AK502. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet
Description
For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. Our "mini" design offers a low profile and a small "footprint". The popular AK500 is now offered in a single mold design as Type AK502. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.703 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
30.703
Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.703
For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. Our "mini" design offers a low profile and a small "footprint". The popular AK500 is now offered in a single mold design as Type AK502. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray

For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected.

Our "mini" design offers a low profile and a small "footprint".

The popular AK500 is now offered in a single mold design as Type AK502. Please contact Altech for ordering information.

Features:

  • Multipole, Modular Design
  • Wire Protector Standard
  • Housing Material: Polyamide 6.6
  • Standard Color: Gray
Buy Now Datasheet
Terminal Blocks - 30.703 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.703
Terminal Blocks 30.703
PCB Terminal, Front wire, 3 Pole, 5.00mm

PCB Terminal, Front wire, 3 Pole, 5.00mm

Buy Now
Terminal Block, PCB, 22-14 AWG, 15A, AK500/3WP, Gray - 70077515 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, PCB, 22-14 AWG, 15A, AK500/3WP, Gray
70077515
Terminal Block, PCB, 22-14 AWG, 15A, AK500/3WP, Gray 70077515
Terminal Block, PCB, 22-14 AWG, 15A, AK500/3WP, Gray

Terminal Block, PCB, 22-14 AWG, 15A, AK500/3WP, Gray

Supplier's Site
Fixed Terminal Blocks - 30.703 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.703
Fixed Terminal Blocks 30.703
Fixed Terminal Blocks AK500/3wp PCBGry

Fixed Terminal Blocks AK500/3wp PCBGry

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.703 30.703 70077515 30.703
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks Terminal Block, PCB, 22-14 AWG, 15A, AK500/3WP, Gray Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB Screw Clamp; Fixed/Solder Through Hole
Terminal Block Type PCB Terminal Blocks Single Feed Through Fixed Terminal Blocks
# of Contacts 3 3
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.159 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 29.066 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.253 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Terminals - 2623.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details