Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 31.028

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 31.028 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
31.028
Metric Pin Spacing Front Wire Circuit Terminal Blocks 31.028
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green

For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 31.028 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
31.028
Terminal Blocks 31.028
PCB Terminal, Double Level, 28 Pole, 5.0

PCB Terminal, Double Level, 28 Pole, 5.0

Buy Now
Fixed Terminal Blocks - 31.028 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
31.028
Fixed Terminal Blocks 31.028
Fixed Terminal Blocks AK750/28 PCBGrn 28p

Fixed Terminal Blocks AK750/28 PCBGrn 28p

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 31.028 31.028 31.028
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp PCB Through Hole
Terminal Block Type PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 28 28
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.206 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fixed Terminal Blocks - 30.213/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Terminals - 2864.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/8-D
North American 20 AWG
View Details