Altech Corp. Metric Pin Spacing Tubular Screw Clamp Plug 30.31

Description
Features: Interlocking Sectional Design Stainless Steel Spring Front to Rear Pin Spacing,5mm (.197 in.) Multipole Assemblies Supplied with End Plate Installed. Housing Material: Polyamide 6.6 Standard Color: Light Gray
Request a Quote Datasheet
Description
Features: Interlocking Sectional Design Stainless Steel Spring Front to Rear Pin Spacing,5mm (.197 in.) Multipole Assemblies Supplied with End Plate Installed. Housing Material: Polyamide 6.6 Standard Color: Light Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Tubular Screw Clamp Plug - 30.31 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Tubular Screw Clamp Plug
30.31
Metric Pin Spacing Tubular Screw Clamp Plug 30.31
Features: Interlocking Sectional Design Stainless Steel Spring Front to Rear Pin Spacing,5mm (.197 in.) Multipole Assemblies Supplied with End Plate Installed. Housing Material: Polyamide 6.6 Standard Color: Light Gray

Features:

  • Interlocking Sectional Design
  • Stainless Steel Spring
  • Front to Rear Pin Spacing,5mm (.197 in.)
  • Multipole Assemblies Supplied with End Plate Installed.
  • Housing Material: Polyamide 6.6
  • Standard Color: Light Gray
Buy Now Datasheet
Terminal Blocks - 30.310 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.310
Terminal Blocks 30.310
PCB Plug, 10 Pole, 5.00mm

PCB Plug, 10 Pole, 5.00mm

Buy Now
Pluggable Terminal Blocks - 30.310 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
30.310
Pluggable Terminal Blocks 30.310
Pluggable Terminal Blocks AK130/10wp PC Plgble

Pluggable Terminal Blocks AK130/10wp PC Plgble

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.31 30.310 30.310
Product Name Metric Pin Spacing Tubular Screw Clamp Plug Terminal Blocks Pluggable Terminal Blocks
Mounting Options PCB PCB
Termination Options Screw Clamp Through Hole
Terminal Block Type PCB Terminal Blocks Pluggable Terminal Blocks
# of Contacts 10 10
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.370 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
Terminal Blocks - 29.954 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminals - 2841.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Terminal Blocks - 30.508 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers