Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.907

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.907 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
30.907
Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.907
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: Green

For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: Green
Buy Now Datasheet
Terminal Blocks - 30.907 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.907
Terminal Blocks 30.907
PCB Terminal, Front wire, 7 Pole, 7.50mm

PCB Terminal, Front wire, 7 Pole, 7.50mm

Buy Now
Fixed Terminal Blocks - 30.907 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.907
Fixed Terminal Blocks 30.907
Fixed Terminal Blocks PCB Terminal, Front wire, 7 Pole, 7.50mm

Fixed Terminal Blocks PCB Terminal, Front wire, 7 Pole, 7.50mm

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.907 30.907 30.907
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB
Terminal Block Type PCB Terminal Blocks Fixed Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2205.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Fixed Terminal Blocks - 30.716/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Blocks - 29.959 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers