Altech Corp. Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.804

Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet
Description
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.804 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Front Wire Circuit Terminal Blocks
30.804
Metric Pin Spacing Front Wire Circuit Terminal Blocks 30.804
For wire-to-board connections in industrial applications and where frequent wire terminations occur. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AK300 is Gray, all others are green

For wire-to-board connections in industrial applications and where frequent wire terminations occur.

Features:

  • Multipole, Modular Design
  • Housing Material: Polyamide 6.6
  • Standard Color: AK300 is Gray, all others are green
Buy Now Datasheet
Terminal Blocks - 30.804 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.804
Terminal Blocks 30.804
PCB Terminal, Front wire, 4 Pole, 5.00mm

PCB Terminal, Front wire, 4 Pole, 5.00mm

Buy Now
Fixed Terminal Blocks - 30.804 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.804
Fixed Terminal Blocks 30.804
Fixed Terminal Blocks AK700/4 PCBGreen

Fixed Terminal Blocks AK700/4 PCBGreen

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.804 30.804 30.804
Product Name Metric Pin Spacing Front Wire Circuit Terminal Blocks Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Termination Options Screw Clamp PCB Through Hole
Terminal Block Type PCB Terminal Blocks Fixed Terminal Blocks
# of Contacts 4 4
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.907 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - 29.355 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminals - 2202.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details